Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.08
|
12,759
in stock
|
Buy Now | |
TE Store
from US$0.05
|
84,206
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
19,278
in stock
|
Buy Now | |
element14
from US$0.08
|
12,759
in stock
|
Buy Now | |
Farnell
from US$0.10
|
12,759
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
4,498
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Brown |
Packaging Method | Package |
Packaging Quantity | 50000 |
Seal Type | Single Wire Seal (SWS) |
CABLE SEAL 12 AWG PWR TMR TERM Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Brown Single Wire Seal (SWS) Silicone Brown | Connector Seal & Cavity Plug | Part Number: 638865-1 | Internal Number: 638865-1 | TE Connectivity | TE Store |
Cable Seal 12 Awg Pwr Tmr Term Rohs Compliant: Yes |Te Connectivity 638865-1 | Newark Electronics |
CABLE SEAL 12 AWG PWR TMR TERM 18H8699 | element14 |
Connector Accessories Protector Seal Silicon Rubber Brown | Avnet America |
TE Connectivity - AMP CABLE SEAL 12 AWG PWR TMR TERM | Distrelec |
CABLE SEAL 12 AWG PWR TMR TER | TTI Europe |
Wire seal (AWG #12 TXL Wire) | Power and Signal Group |
Where can I find additional details, specifications and documents for a 638865-1?
Additional datasheets, footprints and schematics for 638865-1 are listed on our Part Details page. You can also find images and similar parts to 638865-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638865-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638865-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638865-1 fall under?
The 638865-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 638865-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638865-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 638865-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638865-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 638865-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638865-1 often in real-time on the comparison pages.
What if I can't find stock of 638865-1?
You can fill out our help required form which you can use to request a quote for 638865-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.