Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Body Shape | Wide |
Cavity Size | Size 4 |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Overall Length | .95in, 24.18mm |
Terminal Height | .505in, 12.83mm |
Mating Tab Thickness | .8mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Magnet Wire Size | .64 – .81mm, 22 – 20AWG |
Material Thickness | .81mm, .032in |
Stock Thickness (Magnet Wire Side) | .51mm, .02in |
Identification Number | 18 |
Mating Retention Type | Hole |
Comment | After insertion into plastic cavity, tab portion can not be bent over. The body is potted in only., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Mag-Mate 250 F-Tab Tpbr |Amp Te Connectivity 63882-1 | Newark Electronics |
Mag-Mate Terminal 20-22AWG M 24.18mm 7.95mm Tin Loose Piece | Avnet America |
Special Order: MAG-MATE 250 F-TAB TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 63882-1 | Internal Number: 63882-1 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63882-1?
Additional datasheets, footprints and schematics for 63882-1 are listed on our Part Details page. You can also find images and similar parts to 63882-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63882-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63882-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63882-1 fall under?
The 63882-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63882-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63882-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63882-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63882-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 63882-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63882-1 often in real-time on the comparison pages.
What if I can't find stock of 63882-1?
You can fill out our help required form which you can use to request a quote for 63882-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.