Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 6 |
---|---|
Plating Material | Tin |
Terminal Orientation | Twisted |
Terminal Type | Splice |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .013in, .33mm |
Overall Length | .299in, 7.62mm |
Magnet Wire Size | .2 – .25mm, 32 – 30AWG |
Material Thickness | .013in, .33mm |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Term Splice Mag-Mate 32-30Tpbr Rohs Compliant: Yes |Te Connectivity 63877-1 | Newark Electronics |
Special Order: TERM SPLICE MAG-MATE 32-30TPBR Magnet Wire Terminal Type: Splice Compatible With Cavity Size: Size 6 Magnet Wire Size: .2 – .25 mm Magnet Wire Size: 32 – 30 AWG Termination Method to Wire & Cable: Insulation Displacement (IDC) Splice Size 6 .2 – .25 mm 32 – 30 AWG | Magnet Wire Terminal | Part Number: 63877-1 | Internal Number: 63877-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63877-1?
Additional datasheets, footprints and schematics for 63877-1 are listed on our Part Details page. You can also find images and similar parts to 63877-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63877-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63877-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63877-1 fall under?
The 63877-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63877-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63877-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63877-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63877-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 63877-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63877-1 often in real-time on the comparison pages.
What if I can't find stock of 63877-1?
You can fill out our help required form which you can use to request a quote for 63877-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.