Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP Housing Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 638652-4 .?
Additional datasheets, footprints and schematics for 638652-4 . are listed on our Part Details page. You can also find images and similar parts to 638652-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638652-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638652-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638652-4 . fall under?
The 638652-4 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 638652-4 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638652-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 638652-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638652-4 . have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 638652-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638652-4 . often in real-time on the comparison pages.
What if I can't find stock of 638652-4 .?
You can fill out our help required form which you can use to request a quote for 638652-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.