Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Silver |
Connection Capacity | Single |
Crimp Type | Twist-On |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .025in, .64mm |
Overall Length | 22.99mm, .905in |
Wire Insulation Support | Without |
Packaging Method | Strip/Reel |
Packaging Quantity | 1400 |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Rcpt Twist Lk 18-14 025Spphbz Rohs Compliant: Yes |Amp Te Connectivity 63863-2 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL983 | TE Connectivity 63863-2 | RS Americas |
Crimp Terminal 14-18AWG F 23mm 10.41mm Silver Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 63863-2?
Additional datasheets, footprints and schematics for 63863-2 are listed on our Part Details page. You can also find images and similar parts to 63863-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63863-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63863-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63863-2 fall under?
The 63863-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63863-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63863-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63863-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63863-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 63863-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63863-2 often in real-time on the comparison pages.
What if I can't find stock of 63863-2?
You can fill out our help required form which you can use to request a quote for 63863-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.