Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Crimp Type | Twist-On |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .025in, .64mm |
Overall Length | 22.99mm, .905in |
Wire Insulation Support | Without |
Packaging Method | Strip/Reel |
Packaging Quantity | 1400 |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TWIST LOCK RECEPTACLE 18-14 AWG TPPHBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Terminal Orientation: Straight Contact Base Material: Phosphor Bronze Receptacle 18 – 14 AWG .82 – 2.08 mm² Straight | Quick Disconnect | Part Number: 63863-1 | Internal Number: 63863-1 | Phosphor Bronze | TE Connectivity | TE Store |
Rcpt Twist Lk 18-14 025Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 63863-1 | Newark Electronics |
Crimp Terminal 14-18AWG F 23mm 10.41mm Tin Strip on Reel | Avnet America |
TWIST LOCK RECEPTACLE 18-14 AWG TPPHBZ | Farnell |
Where can I find additional details, specifications and documents for a 63863-1?
Additional datasheets, footprints and schematics for 63863-1 are listed on our Part Details page. You can also find images and similar parts to 63863-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63863-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63863-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63863-1 fall under?
The 63863-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63863-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63863-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63863-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63863-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 63863-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63863-1 often in real-time on the comparison pages.
What if I can't find stock of 63863-1?
You can fill out our help required form which you can use to request a quote for 63863-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.