Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.88
|
No stock
|
Buy Now |
Torch Type | Hand Held |
---|---|
Light Source | 3 x White LED |
Lumen Output | 65lm |
Beam Effective Distance | 140m |
Power Source | AA Batteries x 2 |
Torch Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Battery Size Code | AA |
Battery Voltage | 3V |
Colour | Orange & Black |
External Length / Height | 151.6mm |
External Width | 40.6mm |
Luminous Intensity Max | 65lm |
Weight | 66g |
Where can I find additional details, specifications and documents for a 638574?
Additional datasheets, footprints and schematics for 638574 are listed on our Part Details page. You can also find images and similar parts to 638574 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638574 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638574 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638574 fall under?
The 638574 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to 638574 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638574 you can contact the distributor directly for product support, shipping queries etc.
Is the 638574 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638574 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 638574.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638574 often in real-time on the comparison pages.
What if I can't find stock of 638574?
You can fill out our help required form which you can use to request a quote for 638574 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.