Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.73
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$31.49
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$46.90
|
17
in stock
|
Buy Now | |
Distrelec
from US$41.63
|
3
in stock
|
Buy Now | |
element14
from US$49.32
|
1
in stock
|
Buy Now | |
Farnell
from US$57.21
|
1
in stock
|
Buy Now | |
Avnet America
from US$39.77
|
-
|
Buy Now | |
RS Americas
from US$37.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Molex IDC Tool | Distrelec |
T-hand tool for 2.54mm KK series IDT skt | RS |
INSERTION TOOL, 2.54MM, CRIMP | element14 |
Insertion Tool for 2.54mm Pitch IDT Crimp Terminals | Avnet America |
Insertion Tool | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
100 Kk Manual Idt Insertion Tool/Molex |Amp Te Connectivity 63813-3504 | Newark Electronics |
Where can I find additional details, specifications and documents for a 63813-3504?
Additional datasheets, footprints and schematics for 63813-3504 are listed on our Part Details page. You can also find images and similar parts to 63813-3504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63813-3504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63813-3504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63813-3504 fall under?
The 63813-3504 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 63813-3504 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63813-3504 you can contact the distributor directly for product support, shipping queries etc.
Is the 63813-3504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63813-3504 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, RS and element14 have stock available or on a lead time for 63813-3504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63813-3504 often in real-time on the comparison pages.
What if I can't find stock of 63813-3504?
You can fill out our help required form which you can use to request a quote for 63813-3504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.