Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$117.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,640
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
5,640
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
5,640
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
5,640
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.12
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 1.31 – 3.31mm², 16 – 12AWG |
Receptacle Terminal Stock Thickness | .43mm, .017in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | 5.33 – 6.73mm, .21 – .265in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Budget |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Faston Rec 16-12 Awg Tpbr |Amp Te Connectivity 63800-1 | Newark Electronics |
TE Connectivity 250 FASTON REC 16-12 AWG TPBR Terminals | Distrelec |
Quick Disconnect Terminal 12-16AWG F Tin Strip | Avnet America |
250 FASTON REC 16-12 AWG TPBR | Boersig |
Special Order: 250 FASTON REC 16-12 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 12 AWG Wire Size: 1.31 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 12 AWG 1.31 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 63800-1 | Internal Number: 63800-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63800-1?
Additional datasheets, footprints and schematics for 63800-1 are listed on our Part Details page. You can also find images and similar parts to 63800-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63800-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63800-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63800-1 fall under?
The 63800-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63800-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63800-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63800-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63800-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 63800-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63800-1 often in real-time on the comparison pages.
What if I can't find stock of 63800-1?
You can fill out our help required form which you can use to request a quote for 63800-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.