Status: | Unknown |
---|---|
Series: | 600H Series |
RoHS: | Unknown |
Prices starting from US$4.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.42
|
1,328
in stock
|
Buy Now | |
Distrelec
from US$6.69
|
2,898
in stock
|
Buy Now | |
element14
from US$6.17
|
247
in stock
|
Buy Now | |
Farnell
from US$6.78
|
247
in stock
|
Buy Now | |
Newark Electronics
from US$6.10
|
198
in stock
|
Buy Now | |
Powell Electronics
from US$9.26
|
66
in stock
|
Buy Now | |
RS Americas
from US$10.32
|
-
|
Buy Now | |
TTI Europe
from US$4.73
|
-
|
Buy Now |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 600H Series |
Contact Current Max | 10A |
Switch Mounting | Panel Mount |
Apem Toggle Switch (ON)-OFF-(ON) 5 A / 15 A 1CO | Distrelec |
Switch toggle SP MOM/OFF/MOM 10A SCREW | RS |
TOGGLE SWITCH, SPDT, 10A, 250VAC, PANEL | element14 |
Toggle Switch, Spdt, 10A, 250Vac, Panel | Newark Electronics |
Toggle Switch, Mtl Lever, 1P, MOM-OFF-MOM, High-Power, 600H Series | APEM Components 637H | RS Americas |
TOGGLE SW SPDT 10A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 637H?
Additional datasheets, footprints and schematics for 637H are listed on our Part Details page. You can also find images and similar parts to 637H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 637H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 637H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 637H fall under?
The 637H is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to 637H when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 637H you can contact the distributor directly for product support, shipping queries etc.
Is the 637H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 637H have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 637H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 637H often in real-time on the comparison pages.
What if I can't find stock of 637H?
You can fill out our help required form which you can use to request a quote for 637H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.