Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
FCSM-51/16-1200-S(B10),
8-1195042-3 |
Prices starting from US$80.49
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$80.49
|
-
|
Buy Now |
Flexibility | Semi-Flexible |
---|---|
Color | Dark Gray |
Wall Thickness | Thick/Heavy |
Expanded Inside Diameter (Min) | 51mm |
Application Diameter (Max) | 46mm |
Cut Length | 1200mm |
Recovered Inside Diameter (Max) | 16mm |
Application Diameter (Min) | 17.5mm |
Recovered Wall Thickness (Max) | 4.1mm |
CSA Certified | No |
UL Rating | No |
Standards | IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248, HD631.2 |
Mechanical Resistance | Abrasion Resistant, Against Mechanical Impact or Damage |
Thermal Resistance | Applicable for Low Temperatures, Flame-Retardant |
Marine-Offshore-Shipbuilding Certified | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Emission Free | No |
UV-Stabilized | Yes |
Other Colors Available | No |
Product Availability | AMERICAS |
Wall Style (Excluding Adhesive) | Single |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Shrink Ratio | < 2.5:1 |
Adhesive Coating | Yes |
Coating Style | Inline |
Material System | Crosslinked Polyolefin |
Component Design | Heat Shrink |
Flammability | Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
FCSM-51/16-1200-S(B10) | TE Connectivity 637932-000 | RS Americas |
Where can I find additional details, specifications and documents for a 637932-000?
Additional datasheets, footprints and schematics for 637932-000 are listed on our Part Details page. You can also find images and similar parts to 637932-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 637932-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 637932-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 637932-000 fall under?
The 637932-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 637932-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 637932-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 637932-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 637932-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 637932-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 637932-000 often in real-time on the comparison pages.
What if I can't find stock of 637932-000?
You can fill out our help required form which you can use to request a quote for 637932-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.