Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$28.58
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$19.91
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$19.81
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$20.80
|
13
in stock
|
Buy Now | |
Avnet America
from US$16.48
|
-
|
Buy Now | |
Farnell
from US$41.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (27-Jun-2018) |
---|
C/A 62.5/125 1.6Mm Lc 0.47M |Amp Te Connectivity 6374109-8 | Newark Electronics |
Fiber Optic Cable Assemblies C/A 62.5/125 1.6MM | Rapid Electronics |
TE Connectivity C/A 62.5/125 1.6MM LC 0.47M Fiber Optic | Distrelec |
Cable Assembly Fiber Optic 0.476m LC to LC M-M | Avnet America |
Where can I find additional details, specifications and documents for a 6374109-8 .?
Additional datasheets, footprints and schematics for 6374109-8 . are listed on our Part Details page. You can also find images and similar parts to 6374109-8 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6374109-8 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6374109-8 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6374109-8 . fall under?
The 6374109-8 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 6374109-8 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6374109-8 . you can contact the distributor directly for product support, shipping queries etc.
Is the 6374109-8 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6374109-8 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6374109-8 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6374109-8 . often in real-time on the comparison pages.
What if I can't find stock of 6374109-8 .?
You can fill out our help required form which you can use to request a quote for 6374109-8 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.