Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.09
|
108,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
60,915
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Nickel |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 1.77mm, 1.01mm, .07in, .04in |
Stud Diameter | .222in, 5.66mm |
Tongue Thickness | .02in, .51mm |
Wire Size | 404 – 1021CMA, 24 – 20AWG, .2 – .6mm² |
Wire Insulation Diameter (Max) | .078in, 1.9812mm |
Wire Insulation Diameter (Min) | .048in |
Overall Length | 19.56mm, .77in |
Wire Insulation Diameter | 1.22 – 1.98mm, .048 – .078in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Stud Size | #12 |
Insulated | No |
Shape Description | Circular/Oval |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 24-20 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Wire Size: 404 – 1021 CMA Stud Size: #12 Closed Ring Tongue Terminal 24 – 20 AWG .2 – .6 mm² 404 – 1021 CMA | Ring Terminal | Part Number: 63721-1 | Internal Number: 63721-1 | TE Connectivity | TE Store |
Ring Is 24-20, 223 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63721-1 | Newark Electronics |
Ring Tongue Terminal 20-24AWG Tin Strip | Avnet America |
RING 24-20 AWG TPBR | Farnell |
RING IS 24-20, 223 TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63721-1?
Additional datasheets, footprints and schematics for 63721-1 are listed on our Part Details page. You can also find images and similar parts to 63721-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63721-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63721-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63721-1 fall under?
The 63721-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63721-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63721-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63721-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63721-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 63721-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63721-1 often in real-time on the comparison pages.
What if I can't find stock of 63721-1?
You can fill out our help required form which you can use to request a quote for 63721-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.