Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
33,878
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
28,288
in stock
|
Buy Now | |
element14
from US$0.11
|
28,288
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Overall Length | .635in, 16.13mm |
Accepts Wire Insulation Diameter Range | 2.3 – 2.8mm, .09 – .11in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Width | .125in, 3.18mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FEMALE DISCONNECT, 3.18MM, 22-18AWG | Farnell |
Female Disconnect, 3.18Mm, 22-18Awg | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F Strip | Avnet America |
FASTON .125 RECEPTACLE 22-18 AWG BR | TE Connectivity 63705-1 | RS Americas |
RCPT, FASTON 125 010BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 125 Series |
RoHS: | Unknown |
Product Range | FASTON 125 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 3.18mm x 0.51mm |
Tab Size - Imperial | 0.125? x 0.02? |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 63705-1?
Additional datasheets, footprints and schematics for 63705-1 are listed on our Part Details page. You can also find images and similar parts to 63705-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63705-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63705-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63705-1 fall under?
The 63705-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63705-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63705-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63705-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63705-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Avnet America have stock available or on a lead time for 63705-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63705-1 often in real-time on the comparison pages.
What if I can't find stock of 63705-1?
You can fill out our help required form which you can use to request a quote for 63705-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.