Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Crimp Type | C-Crimp |
Terminal Type | Tab |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
Overall Length | .27in, 6.86mm |
UL Rating | Listed |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Comment | Dimple up. |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Weld Tab 20-16 020Npstl Rohs Compliant: Yes |Amp Te Connectivity 63701-1 | Newark Electronics |
Crimp Terminal 16-20AWG 6.86mm 3.68mm Nickel Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63701-1?
Additional datasheets, footprints and schematics for 63701-1 are listed on our Part Details page. You can also find images and similar parts to 63701-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63701-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63701-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63701-1 fall under?
The 63701-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63701-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63701-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63701-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63701-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 63701-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63701-1 often in real-time on the comparison pages.
What if I can't find stock of 63701-1?
You can fill out our help required form which you can use to request a quote for 63701-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.