Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 28" |
---|---|
Cutting Capacity Max | 2.25" |
For Use With | 750MCM Copper/Aluminium, ACSR and ACAR Cables, Wire Ropes, Steel Rods |
Blade Edge | Shear |
RoHS Compliant | NA |
Heavy Duty Ratcheting Cutter, 2.25", 28" | Newark Electronics |
Where can I find additional details, specifications and documents for a 63700?
Additional datasheets, footprints and schematics for 63700 are listed on our Part Details page. You can also find images and similar parts to 63700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63700 fall under?
The 63700 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Cable.
Can I view similar or alternative parts?
You can view similar parts to 63700 when available in the Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63700 you can contact the distributor directly for product support, shipping queries etc.
Is the 63700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63700 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 63700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63700 often in real-time on the comparison pages.
What if I can't find stock of 63700?
You can fill out our help required form which you can use to request a quote for 63700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.