Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 64 |
Contact Current Rating (Max) | 3.5A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | High Strength Copper Alloy |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | 2.16mm, .085in |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Carbon Steel |
Connector Mounting Type | Board Mount |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Screwlocks |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mounting Angle | Right Angle |
Mating Alignment | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 30 |
Packaging Method | Tray |
Grounded | No |
Connector Style | Receptacle |
Orientation | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Row-to-Row Spacing | .085 |
Profile | Standard |
Product Type | Connector |
Sealable | No |
Shielded | No |
Termination Post Length | .115in, 2.92mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Assy,rcpt,64 Posn,rtang,pcb |Amp Te Connectivity 6368263-1 | Newark Electronics |
Conn IEEE 488 RCP 64 POS 2.16mm Solder RA Thru-Hole 64 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6368263-1?
Additional datasheets, footprints and schematics for 6368263-1 are listed on our Part Details page. You can also find images and similar parts to 6368263-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6368263-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6368263-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6368263-1 fall under?
The 6368263-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6368263-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6368263-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6368263-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6368263-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6368263-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6368263-1 often in real-time on the comparison pages.
What if I can't find stock of 6368263-1?
You can fill out our help required form which you can use to request a quote for 6368263-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.