Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Overall Length | .9in, 22.86mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | .312in, 7.92mm |
Wire Size | 1.31 – 3.31mm², 16 – 12AWG |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
312 FASTON REC 16-12 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 12 AWG Wire Size: 1.31 – 3.31 mm² Mating Tab Width: 7.92 mm Mating Tab Width: .312 in Receptacle 16 – 12 AWG 1.31 – 3.31 mm² 7.92 mm | Quick Disconnect | Part Number: 63677-1 | Internal Number: 63677-1 | TE Connectivity | TE Store |
Terminal Female Disconnect 0.312In Crimp | Newark Electronics |
Quick Disconnect Terminal 12-16AWG RCP 22.86mm 9.14mm Tin Strip | Avnet America |
FASTON 312 RECEPTACLE 16-12 AWG TPBR | TE Connectivity 63677-1 | RS Americas |
Where can I find additional details, specifications and documents for a 63677-1?
Additional datasheets, footprints and schematics for 63677-1 are listed on our Part Details page. You can also find images and similar parts to 63677-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63677-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63677-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63677-1 fall under?
The 63677-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63677-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63677-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63677-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63677-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 63677-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63677-1 often in real-time on the comparison pages.
What if I can't find stock of 63677-1?
You can fill out our help required form which you can use to request a quote for 63677-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.