Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ground Plate Plating Material | Tin over Nickel |
---|---|
Number of Positions | 112 |
PCB Mount Orientation | Right Angle |
Number of Rows | 6 |
Number of Pairs | 32 |
Number of Power Positions | 0 |
Number of Signal Positions | 96 |
Contact Current Rating (Max) | .5A, 7A |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Number of Utility Contacts | 4 |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Utility Contact |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Package |
Packaging Quantity | 8 |
Packaging Method | Package |
Ground Component Type | Signal Ground Contacts |
Docking Connector Style | Plug |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Grounding Options | PCB Ground |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Backplane Connector, Plug, 68Pos | Newark Electronics |
100 Position Through Hole Right Angle Z-DOK Connector System | Future Electronics |
Conn SCSI PL 64 POS Solder RA Thru-Hole 64 Terminal 1 Port | Avnet America |
ASSY Z-DOK+4 HOST BOARD 32PR | TE Connectivity 6367580-4 | RS Americas |
Where can I find additional details, specifications and documents for a 6367580-4?
Additional datasheets, footprints and schematics for 6367580-4 are listed on our Part Details page. You can also find images and similar parts to 6367580-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6367580-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6367580-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6367580-4 fall under?
The 6367580-4 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6367580-4 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6367580-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6367580-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6367580-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6367580-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6367580-4 often in real-time on the comparison pages.
What if I can't find stock of 6367580-4?
You can fill out our help required form which you can use to request a quote for 6367580-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.