Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.81
|
321
in stock
|
Buy Now | |
Newark Electronics
from US$20.44
|
321
in stock
|
Buy Now | |
Rapid Electronics
from US$22.47
|
321
in stock
|
Buy Now | |
Chip One Stop
from US$20.30
|
321
in stock
|
Buy Now | |
Farnell
from US$45.52
|
258
in stock
|
Buy Now | |
Avnet America
from US$17.83
|
-
|
Buy Now | |
RS Americas
from US$22.11
|
-
|
Buy Now |
Ground Plate Plating Material | Tin over Nickel |
---|---|
Number of Signal Positions | 48 |
Number of Power Positions | 0 |
Number of Pairs | 16 |
PCB Mount Orientation | Right Angle |
Number of Positions | 64 |
Number of Rows | 6 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Number of Utility Contacts | 4 |
Contact Current Rating (Max) | .5A, 7A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Housing Color | Natural |
Housing Material | Polyester |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Utility Contact |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 12 |
実装方法 | Package |
Packaging Method | Package |
Ground Component Type | Signal Ground Contacts |
Connector System | Cable-to-Board |
Docking Connector Style | Plug |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB Ground |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Speed/Modular Conn Assy Z-Dok+4 Host Board |Amp Te Connectivity 6367580-2 | Newark Electronics |
High Speed/Modular Conn ASSY Z-DOK+4 HOST BOARD | Rapid Electronics |
TE Connectivity Connector, Assy Z-Dok+4 Host Board 16Pr | Distrelec |
Conn Hard Metric PL Solder RA Thru-Hole | Avnet America |
Connector, Assy Z-Dok+4 Host Board 16Pr | TE Connectivity 6367580-2 | RS Americas |
Where can I find additional details, specifications and documents for a 6367580-2?
Additional datasheets, footprints and schematics for 6367580-2 are listed on our Part Details page. You can also find images and similar parts to 6367580-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6367580-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6367580-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6367580-2 fall under?
The 6367580-2 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6367580-2 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6367580-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6367580-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6367580-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6367580-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6367580-2 often in real-time on the comparison pages.
What if I can't find stock of 6367580-2?
You can fill out our help required form which you can use to request a quote for 6367580-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.