Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$45.81
|
616
in stock
|
Buy Now | |
Rapid Electronics
from US$50.84
|
618
in stock
|
Buy Now | |
Chip One Stop
from US$43.70
|
616
in stock
|
Buy Now | |
TE Store
from US$49.77
|
123
in stock
|
Buy Now | |
Distrelec
from US$47.78
|
2
in stock
|
Buy Now | |
Avnet America
from US$38.41
|
-
|
Buy Now | |
RS Americas
from US$72.06
|
-
|
Buy Now | |
Boersig
from US$52.37
|
-
|
Buy Now |
Ground Plate Plating Material | Tin over Nickel |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 168 |
Number of Rows | 6 |
PCB Mount Orientation | Right Angle |
Number of Positions | 192 |
Number of Pairs | 56 |
Contact Current Rating (Max) | 7A, .5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Number of Utility Contacts | 6 |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Natural |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Utility Contact |
Circuit Application | Signal |
Packaging Quantity | 5 |
Packaging Method | Package |
実装方法 | Package |
Docking Connector Style | Plug |
Ground Component Type | Signal Ground Contacts |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
High Speed/Modular Conn ASSY Z-DOK+6 ADAPTER BRD | Rapid Electronics |
High Speed/Modular Conn Assy Z-Dok+6 Adapter Brd |Amp Te Connectivity 6367550-7 | Newark Electronics |
ASSY Z-DOK+6 HOST BOARD 56PR L Docking Connector Style: Plug Connector System: Cable-to-Board Number of Positions: 192 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Plug Cable-to-Board 192 2.54 mm | Dock Connector | Part Number: 6367550-7 | Internal Number: 6367550-7 | TE Connectivity | TE Store |
TE Connectivity PL 6Power/112Signal POS Solder RA Thru-Hole 118 Terminal 1 Port Package | Distrelec |
Conn SCSI PL 6Power/112Signal POS Solder RA Thru-Hole 118 Terminal 1 Port | Avnet America |
Connector, Assy Z-Dok+6 Host Board 56Pr L | TE Connectivity 6367550-7 | RS Americas |
Where can I find additional details, specifications and documents for a 6367550-7?
Additional datasheets, footprints and schematics for 6367550-7 are listed on our Part Details page. You can also find images and similar parts to 6367550-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6367550-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6367550-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6367550-7 fall under?
The 6367550-7 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6367550-7 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6367550-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6367550-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6367550-7 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TE Store and Distrelec have stock available or on a lead time for 6367550-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6367550-7 often in real-time on the comparison pages.
What if I can't find stock of 6367550-7?
You can fill out our help required form which you can use to request a quote for 6367550-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.