Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$47.53
|
775
in stock
|
Buy Now | |
Newark Electronics
from US$52.08
|
775
in stock
|
Buy Now | |
Rapid Electronics
from US$48.96
|
775
in stock
|
Buy Now | |
Chip One Stop
from US$44.70
|
775
in stock
|
Buy Now | |
Farnell
from US$82.27
|
624
in stock
|
Buy Now | |
Avnet America
from US$38.94
|
-
|
Buy Now | |
RS Americas
from US$51.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ground Plate Plating Material | Tin over Nickel |
---|---|
Number of Pairs | 40 |
Number of Power Positions | 0 |
Number of Rows | 6 |
Number of Signal Positions | 120 |
Number of Positions | 144 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Number of Utility Contacts | 6 |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Current Rating (Max) | .5A, 7A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Housing Material | Polyester |
Housing Color | Natural |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Utility Contact |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 6 |
Docking Connector Style | Plug |
Grounding Options | PCB Ground |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Ground Component Type | Signal Ground Contacts |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
High Speed/Modular Conn Plug 6 Host Brd 40Pr |Amp Te Connectivity 6367550-5 | Newark Electronics |
High Speed/Modular Conn PLUG 6 HOST BRD 40PR | Rapid Electronics |
TE Connectivity Conn SCSI PL 6Power/80Signal POS Solder RA Thru-Hole 86 Terminal 1 Port | Distrelec |
Conn SCSI PL 6Power/80Signal POS Solder RA Thru-Hole 86 Terminal 1 Port | Avnet America |
Connector, Assy Z-Dok+6 Host Board 40Pr Lf | TE Connectivity 6367550-5 | RS Americas |
Where can I find additional details, specifications and documents for a 6367550-5?
Additional datasheets, footprints and schematics for 6367550-5 are listed on our Part Details page. You can also find images and similar parts to 6367550-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6367550-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6367550-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6367550-5 fall under?
The 6367550-5 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6367550-5 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6367550-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6367550-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6367550-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6367550-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6367550-5 often in real-time on the comparison pages.
What if I can't find stock of 6367550-5?
You can fill out our help required form which you can use to request a quote for 6367550-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.