Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Connector Cage / Frame |
---|---|
For Use With | Small Form-Factor Pluggable Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | Through Hole |
Connector Type | SFP |
Contact Plating | Tin Plated Contacts |
Contact Termination | Solder |
Material | Copper Alloy |
Termination Method | Solder |
Connector SFP LOWER CAGE PCB | TE Connectivity 6367034-1 | RS Americas |
Guide Rail, 4Gb/S, Sfp+ Interconnect Sys | Newark Electronics |
Connector Accessories 1 Port Solder SFP Cage Right Angle Copper Alloy Finish Tin Over Nickel Reel | Avnet America |
SFP LOWER GUIDE RAIL | Boersig |
Where can I find additional details, specifications and documents for a 6367034-1?
Additional datasheets, footprints and schematics for 6367034-1 are listed on our Part Details page. You can also find images and similar parts to 6367034-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6367034-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6367034-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6367034-1 fall under?
The 6367034-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6367034-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6367034-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6367034-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6367034-1 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 6367034-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6367034-1 often in real-time on the comparison pages.
What if I can't find stock of 6367034-1?
You can fill out our help required form which you can use to request a quote for 6367034-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.