Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Mating Tab Width | .188in, 4.78mm |
Mating Tab Thickness | .508mm, .02in |
Aluminum Wire Size | .41 – .65mm, 21 – 19AWG |
Terminal Height | 7.68mm, .3in |
Material Thickness | .02in, .508mm |
Overall Length | 16mm, .63in |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Magnet Wire Size | .64 – .81mm, 22 – 20AWG |
Identification Number | 15 |
Mating Retention Type | Hole |
Comment | Varnish resist coating., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Single magnet wire only. |
Packaging Quantity | 12000 |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
MAG-MATE 22-20 187 FTAB TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .188 in Mating Tab Width: 4.78 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .188" 4.78 mm .02" | Magnet Wire Terminal | Part Number: 63663-1 | Internal Number: 63663-1 | .188" | TE Connectivity | TE Store |
Mag-Mate 22-20 187 Ftab Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63663-1 | Newark Electronics |
Tab Terminal 20-22AWG M 16mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63663-1?
Additional datasheets, footprints and schematics for 63663-1 are listed on our Part Details page. You can also find images and similar parts to 63663-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63663-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63663-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63663-1 fall under?
The 63663-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63663-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63663-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63663-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63663-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 63663-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63663-1 often in real-time on the comparison pages.
What if I can't find stock of 63663-1?
You can fill out our help required form which you can use to request a quote for 63663-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.