Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Kit Type | Field Termination |
---|---|
Kit Contents | SC ST & FC Connector Holder Pad Lapping Film Stripper Crimp Tool Dispenser Power Cord Marker |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 10A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.219m |
Lead Length - Imperial | 48" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Colour | Red / Black |
Lead Length | 1.219m |
Test Lead Set, Blk/Red, 1.219M, 1Kv, 10A | Newark Electronics |
DMM Test Probe W/St Retr Sh Series | Pomona Electronics 6366 | RS Americas |
TEST LEAD SET, BLK/RED, 1.219M, 1KV, 10A | element14 |
Where can I find additional details, specifications and documents for a 6366?
Additional datasheets, footprints and schematics for 6366 are listed on our Part Details page. You can also find images and similar parts to 6366 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6366 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6366 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6366 fall under?
The 6366 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 6366 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6366 you can contact the distributor directly for product support, shipping queries etc.
Is the 6366 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6366 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 6366.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6366 often in real-time on the comparison pages.
What if I can't find stock of 6366?
You can fill out our help required form which you can use to request a quote for 6366 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.