Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
24,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Material Thickness | .406mm, .016in |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Magnet Wire Size | .45 – .64mm, 25 – 22AWG |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Aluminum Wire Size | .25 – .41mm |
Overall Length | 7.87mm, .31in |
Mating Retention Type | Locking |
Comment | Solid or overcoated stranded lead wire only., Single magnet wire only. |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals Termpoke-Inmag-Mate |Amp Te Connectivity 63658-5 | Newark Electronics |
Terminals TERMPOKE-INMAG-MATE | Rapid Electronics |
TE Connectivity TERM POKE-IN MAG-MATE Terminals TERMPOKE | Distrelec |
TERMINAL, POKE-IN, IDC, 22AWG | Farnell |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Poke-In |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63658-5?
Additional datasheets, footprints and schematics for 63658-5 are listed on our Part Details page. You can also find images and similar parts to 63658-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63658-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63658-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63658-5 fall under?
The 63658-5 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63658-5 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63658-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 63658-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63658-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63658-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63658-5 often in real-time on the comparison pages.
What if I can't find stock of 63658-5?
You can fill out our help required form which you can use to request a quote for 63658-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.