Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .191in, 4.85mm |
---|---|
Number of Rows | 2 |
Number of Dual Positions | 31 |
Number of Power Positions | 62 |
PCB Retention Location | 2, 3, 29, 30, 33, 34, 60, 61 |
Number of Positions | 62 |
Number of Single Positions | 0 |
PCB Mount Orientation | Vertical |
Keying & Polarized Position Locations | 1213 |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Contact Current Rating (Max) | 4.26A |
Height | .76in, 15.64mm |
Card Slot Depth | 7.64mm, .31in |
Power Contact Centerline | .1in, 2.54mm |
Operating Voltage | 400VAC, 400 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
End Caps | Without |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power & Signal |
Position Locations Omitted | 6 |
For Use With | Printed Circuit Board |
Packaging Quantity | 5 |
Packaging Method | Box |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Conn Sec Ii 31 Pos W/ Latch |Amp Te Connectivity 6364666-5 | Newark Electronics |
Conn Card Edge SKT 31 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 6364666-5?
Additional datasheets, footprints and schematics for 6364666-5 are listed on our Part Details page. You can also find images and similar parts to 6364666-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6364666-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6364666-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6364666-5 fall under?
The 6364666-5 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6364666-5 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6364666-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6364666-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6364666-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 6364666-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6364666-5 often in real-time on the comparison pages.
What if I can't find stock of 6364666-5?
You can fill out our help required form which you can use to request a quote for 6364666-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.