Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
10,458
in stock
|
Buy Now | |
TE Store
from US$0.18
|
40,588
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
10,458
in stock
|
Buy Now | |
element14
from US$0.18
|
10,458
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,500
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Piggyback |
Terminal & Splice Type | Tab & Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Tab & Receptacle |
Overall Length | 15.62mm, .615in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .014in, .36mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | .187in, 4.75mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 63646-2 | Internal Number: 63646-2 | TE Connectivity | TE Store |
Female/Male Disconnect, 4.75Mm, 20-16Awg | Newark Electronics |
FEMALE/MALE DISCONNECT, 4.75MM, 20-16AWG | element14 |
Terminals RECP & TAB .187 TPBR | Rapid Electronics |
TE Connectivity 187 FASTON REC 20-16 AWG TPBR Terminals | Distrelec |
Quick Disconnect Terminal 16-20AWG F 15.62mm 4.57mm Tin Strip | Avnet America |
FASTON 187 PIGGY-BACK REC&TAB 20-16 TPBR | TE Connectivity 63646-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female & Male Piggyback Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 63646-2?
Additional datasheets, footprints and schematics for 63646-2 are listed on our Part Details page. You can also find images and similar parts to 63646-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63646-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63646-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63646-2 fall under?
The 63646-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63646-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63646-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63646-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63646-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 63646-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63646-2 often in real-time on the comparison pages.
What if I can't find stock of 63646-2?
You can fill out our help required form which you can use to request a quote for 63646-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.