Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Single Positions | 0 |
---|---|
Number of Power Positions | 62 |
Row-to-Row Spacing | .191in, 4.85mm |
PCB Retention Location | 1, 3, 29, 30, 33, 34, 60, 61 |
Number of Dual Positions | 31 |
Number of Positions | 62 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Keying & Polarized Position Locations | 11, 12 |
Contact Current Rating (Max) | 3.6A |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Height | 15.61mm, .73in |
Power Contact Centerline | .1in, 2.54mm |
Card Slot Depth | 7.61mm, .307in |
Operating Voltage | 400VAC, 400 V |
Housing Material | Polyester GF |
Housing Color | Black |
End Caps | Without |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Position Locations Omitted | 6 |
For Use With | Printed Circuit Board |
Packaging Method | Box |
Packaging Quantity | 90 |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Contact Type | Socket |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Conn Sec Ii 31 Pos 100C/L Rohs Compliant: Yes |Amp Te Connectivity 6364125-1 | Newark Electronics |
Conn Card Edge SKT 62 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Standard Edge II Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.78mm |
No. of Contacts | 62 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Phosphor Bronze |
Contact Plating - Mating Side | 0.76µm Gold Plated Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
Product Range | Standard Edge II Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6364125-1?
Additional datasheets, footprints and schematics for 6364125-1 are listed on our Part Details page. You can also find images and similar parts to 6364125-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6364125-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6364125-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6364125-1 fall under?
The 6364125-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6364125-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6364125-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6364125-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6364125-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 6364125-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6364125-1 often in real-time on the comparison pages.
What if I can't find stock of 6364125-1?
You can fill out our help required form which you can use to request a quote for 6364125-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.