Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
TE Store
from US$0.14
|
153,730
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
72,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
72,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
6,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Steel |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Barrel Inside Diameter | 1.62mm, .064in, .125in, 3.17mm |
Wire Size | .8 – 2mm², 1624 – 4106CMA, 18 – 14AWG |
Overall Length | .77in, 19.56mm |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter | 2.67 – 3.68mm, .105 – .145in |
Wire Insulation Diameter (Max) | .145in, 3.683mm |
Stud Diameter | 3.3mm, .13in |
Wire Insulation Diameter (Min) | .105in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Shape Description | Anti-Rotational/Grounding |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3, #5 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 18-14 AWG TPCRSTL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #5 M3 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 63640-1 | Internal Number: 63640-1 | TE Connectivity | TE Store |
Terminals N/I-RING 18-14 | Rapid Electronics |
RING 18-14 105-145 025TPSTL | Heilind Electronics |
Ring 18-14 105-145 025Tpstl Rohs Compliant: Yes |Amp Te Connectivity 63640-1 | Newark Electronics |
Ring Tongue Terminal 14-18AWG Tin Strip | Avnet America |
RING 18-14 AWG TPCRSTL | Boersig |
RING 18-14 105-145 025TPSTL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63640-1?
Additional datasheets, footprints and schematics for 63640-1 are listed on our Part Details page. You can also find images and similar parts to 63640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63640-1 fall under?
The 63640-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63640-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63640-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63640-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 63640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63640-1 often in real-time on the comparison pages.
What if I can't find stock of 63640-1?
You can fill out our help required form which you can use to request a quote for 63640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.