Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Stud Hole | Yes |
Terminal Angle | Straight |
Underplating Material | Brass |
Terminal & Splice Type | Tab |
Terminal Size | 6.35 |
Terminal Orientation | Straight |
Terminal Type | Tab |
Mating Tab Width | .25in, 6.35mm |
Stud Diameter | .125in, 3.18mm |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Faston Tab Terminal Tab 16.13mm 7.49mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 63633-1?
Additional datasheets, footprints and schematics for 63633-1 are listed on our Part Details page. You can also find images and similar parts to 63633-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63633-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63633-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63633-1 fall under?
The 63633-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63633-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63633-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63633-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63633-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 63633-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63633-1 often in real-time on the comparison pages.
What if I can't find stock of 63633-1?
You can fill out our help required form which you can use to request a quote for 63633-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.