Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.05
|
8,097
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
131,250
in stock
|
Buy Now | |
TE Store
from US$0.06
|
29,888
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
26,250
in stock
|
Buy Now | |
Farnell
from US$0.07
|
9,197
in stock
|
Buy Now | |
element14
from US$0.07
|
8,097
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Unplated |
Weight per Piece | .739g, .026oz |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 6.78mm, .267in |
Wire Size | 5000 – 16000CMA, 13 – 8AWG, 2.5 – 8.1mm² |
Material Thickness | .64mm, .025in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 3500 |
Wire/Cable Type | Stranded, Solid |
Product Type | Splice |
Barrel Style | Standard |
Sealable | No |
Barrel Type | Open Barrel |
Insulated | No |
Serrated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE 5000-16000 025BR | Heilind Electronics |
SPLICE 5000-16000 .025 BR Splice Type: Thru Splice Pigtail Splice Wire Size: 13 – 8 AWG Wire Size: 2.5 – 8.1 mm² Sealable: No Wire Size: 5000 – 16000 CMA Thru Splice 13 – 8 AWG 2.5 – 8.1 mm² | Electrical Wire Splice | Part Number: 63625-1 | Internal Number: 63625-1 | TE Connectivity | TE Store |
SPLICE 5000-16000 025BR 34B882 | Farnell |
Splice 5000-16000 025Br Rohs Compliant: Yes |Amp Te Connectivity 63625-1 | Newark Electronics |
Splice Terminal 6.78mm 6.98mm Strip | Avnet America |
SPLICE 5000-16000 025BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63625-1?
Additional datasheets, footprints and schematics for 63625-1 are listed on our Part Details page. You can also find images and similar parts to 63625-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63625-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63625-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63625-1 fall under?
The 63625-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 63625-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63625-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63625-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63625-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Farnell and Newark Electronics have stock available or on a lead time for 63625-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63625-1 often in real-time on the comparison pages.
What if I can't find stock of 63625-1?
You can fill out our help required form which you can use to request a quote for 63625-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.