Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
25,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
25,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now |
Weight per Piece | .048g |
---|---|
Plating Material | Tin |
Splice Material | Brass |
Splice Capacity | 3 |
Strip Orientation | Side Feed |
Number of Serrations | 2 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 2.03mm, .08in |
Material Thickness | .25mm, .01in |
Wire Size | 30 – 26AWG, 100 – 300CMA, .05 – .15mm² |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 25000 |
Packaging Method | Strip |
Product Type | Splice |
Barrel Type | Open Barrel |
Splice Type | Thru or Pigtail Splice |
Serrated | Yes |
Wire/Cable Type | Magnet Wire |
Insulated | No |
Sealable | No |
Crimp Width | 1.08mm, .042in |
Terminals Splice S-Mini/Amvar 0098Tpcubr |Amp Te Connectivity 63621-2 | Newark Electronics |
Terminals SPLICE S-MINI/AMVAR 0098TPCUBR | Rapid Electronics |
TE Connectivity - AMP Splice S-MINI/AMVAR 0098TPCUBR | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Splice Terminal 26-30AWG 2.03mm 1.7mm Tin Strip | Avnet America |
Special Order: SPLICE S-MINI/AMVAR 0098TPCUBR Splice Type: Pigtail Splice Thru Splice Wire Size: 30 – 26 AWG Wire Size: .05 – .15 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 30 – 26 AWG .05 – .15 mm² | Electrical Wire Splice | Part Number: 63621-2 | Internal Number: 63621-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63621-2?
Additional datasheets, footprints and schematics for 63621-2 are listed on our Part Details page. You can also find images and similar parts to 63621-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63621-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63621-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63621-2 fall under?
The 63621-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 63621-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63621-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63621-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63621-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63621-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63621-2 often in real-time on the comparison pages.
What if I can't find stock of 63621-2?
You can fill out our help required form which you can use to request a quote for 63621-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.