Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .165in, 4.191mm |
Barrel Inside Diameter | 3.68mm, .145in, .04in, 1.02mm |
Tongue Thickness | .635mm, .025in |
Overall Length | 22.15mm, .872in |
Wire Size | 640 – 1624CMA, .326 – .823mm², 22 – 18AWG |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter | .125 – .165in, 3.18 – 4.19mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Shape Description | RING-028 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ring Tongue Terminal, M6, 18Awg | Newark Electronics |
RING TONGUE TERMINAL, M6, 18AWG | element14 |
RING AMVAR 22-18 025TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .326 – .823 mm² Wire Size: 640 – 1624 CMA Stud Size: M6 Closed Ring Tongue Terminal 22 – 18 AWG .326 – .823 mm² 640 – 1624 CMA | Ring Terminal | Part Number: 63612-1 | Internal Number: 63612-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 18-22AWG Tin Strip | Avnet America |
RING AMVAR 22-18 025TPBR | TE Connectivity 63612-1 | RS Americas |
Where can I find additional details, specifications and documents for a 63612-1?
Additional datasheets, footprints and schematics for 63612-1 are listed on our Part Details page. You can also find images and similar parts to 63612-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63612-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63612-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63612-1 fall under?
The 63612-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63612-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63612-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63612-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63612-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 63612-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63612-1 often in real-time on the comparison pages.
What if I can't find stock of 63612-1?
You can fill out our help required form which you can use to request a quote for 63612-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.