Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Stud Hole | Yes |
Terminal Angle | 45° |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Size | 6.35 |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Underplating Material | Brass |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Stud Diameter | 3.18mm, .125in |
Mating Tab Width | .25in, 6.35mm |
Wire Size | .35 – .57mm², 28 – 23AWG |
Mating Tab Thickness | .02in, .51mm |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Support Style | Open Barrel |
Terminates To | Wire & Cable, Printed Circuit Board |
Wire/Cable Type | Magnet Wire |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
250 Amvar Tab 220-566 016 Tpbr |Amp Te Connectivity 63611-1 | Newark Electronics |
Quick Disconnect Terminal Tab 7.49mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63611-1?
Additional datasheets, footprints and schematics for 63611-1 are listed on our Part Details page. You can also find images and similar parts to 63611-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63611-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63611-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63611-1 fall under?
The 63611-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63611-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63611-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63611-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63611-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 63611-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63611-1 often in real-time on the comparison pages.
What if I can't find stock of 63611-1?
You can fill out our help required form which you can use to request a quote for 63611-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.