Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$0.12
|
132,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
104,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
104,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
104,000
in stock
|
Buy Now | |
TE Store
from US$0.17
|
36,335
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
30,800
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | None |
Stud Diameter | .19in, 4.82mm |
Barrel Inside Diameter | 3.04mm, .12in |
Wire Size | 4106 – 10382CMA, 14 – 10AWG, 2 – 6mm² |
Tongue Thickness | .04in, 1.02mm |
Overall Length | .67in, 17.02mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | #10 |
Shape Description | Spring Spade |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPADE SPR 14-10 040TPBR | Heilind Electronics |
Spring Spade Terminal 14-10 Awg Tpbr |Amp Te Connectivity 63610-2 | Newark Electronics |
SPRING SPADE TERMINAL 14-10 AWG TPBR | Rapid Electronics |
SPRING SPADE TERMINAL 14-10 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 14 – 10 AWG Wire Size: 2 – 6 mm² Wire Size: 4106 – 10382 CMA Stud Size: #10 Spade Tongue Terminal 14 – 10 AWG 2 – 6 mm² 4106 – 10382 CMA | Spade Terminal | Part Number: 63610-2 | Internal Number: 63610-2 | TE Connectivity | TE Store |
Spring Spade Terminal 10-14AWG 16.97mm 9.45mm Tin Strip | Avnet America |
SPRING SPADE TERMINAL 14-10 AWG TPBR | TE Connectivity 63610-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 5mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63610-2?
Additional datasheets, footprints and schematics for 63610-2 are listed on our Part Details page. You can also find images and similar parts to 63610-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63610-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63610-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63610-2 fall under?
The 63610-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63610-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63610-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63610-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63610-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 63610-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63610-2 often in real-time on the comparison pages.
What if I can't find stock of 63610-2?
You can fill out our help required form which you can use to request a quote for 63610-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.