Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 4 |
Body Shape | Wide |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Overall Length | .952in, 24.18mm |
Material Thickness | .8mm, .032in |
Mating Tab Thickness | .8mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Magnet Wire Size | 19 – 17AWG, .91 – 1.15mm |
Terminal Height | 12.83mm, .505in |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Identification Number | 24 |
Mating Retention Type | Hole |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion can not be bent over. The body is potted in only. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
MAG-MATE 250 F-TAB TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 63598-1 | Internal Number: 63598-1 | .25" | TE Connectivity | TE Store |
Mag-Mate 250 F-Tab Tpbr |Amp Te Connectivity 63598-1 | Newark Electronics |
Tab Terminal 17-19AWG M 24.18mm 7.95mm Tin Loose Piece | Avnet America |
MAG-MATE 250 F-TAB TPBR | TE Connectivity 63598-1 | RS Americas |
MAG-MATE 250 F-TAB TPBR | Farnell |
Where can I find additional details, specifications and documents for a 63598-1?
Additional datasheets, footprints and schematics for 63598-1 are listed on our Part Details page. You can also find images and similar parts to 63598-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63598-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63598-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63598-1 fall under?
The 63598-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63598-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63598-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63598-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63598-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 63598-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63598-1 often in real-time on the comparison pages.
What if I can't find stock of 63598-1?
You can fill out our help required form which you can use to request a quote for 63598-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.