Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Magnet Wire Size | 20AWG, .81mm |
Lead Wire Size | 20 – 18AWG, .5 – .8mm² |
Overall Length | 7.87mm, .309in |
Material Thickness | .016in, .406mm |
Terminal Height | 7.62mm, .3in |
Identification Number | 19 |
Mating Retention Type | Locking |
Comment | Solid or overcoated stranded lead wire only., Single magnet wire only. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate Term #20 016Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63591-1 | Newark Electronics |
Mag-Mate Series Magnetic Connector 300 20 AWG IDC Crimp Terminal | Future Electronics |
Mag-Mate Terminal 20AWG M 7.87mm 4.32mm Tin Strip | Avnet America |
Special Order: MAG-MATE TERM #20 016TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Lead Wire Size: 20 – 18 AWG Lead Wire Size: .5 – .8 mm² Magnet Wire Size: .81 mm Poke-In Size 2 20 – 18 AWG .5 – .8 mm² | Magnet Wire Terminal | Part Number: 63591-1 | Internal Number: 63591-1 | TE Connectivity | TE Store |
MAG-MATE TERM #20 016TPBR | Farnell |
Where can I find additional details, specifications and documents for a 63591-1?
Additional datasheets, footprints and schematics for 63591-1 are listed on our Part Details page. You can also find images and similar parts to 63591-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63591-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63591-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63591-1 fall under?
The 63591-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63591-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63591-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63591-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63591-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 63591-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63591-1 often in real-time on the comparison pages.
What if I can't find stock of 63591-1?
You can fill out our help required form which you can use to request a quote for 63591-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.