Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .012in, .305mm |
Material Thickness | .012in, .3mm |
Magnet Wire Size | 30 – 27AWG, .25 – .36mm |
Aluminum Wire Size | 28 – 25AWG, .08 – .16mm |
Overall Length | 7.87mm, .31in |
Identification Number | 6 |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate Leaf Cont 0126 Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 63590-3 | Newark Electronics |
Mag-Mate Terminal 27-30AWG 7.87mm 4.32mm Tin Strip on Reel | Avnet America |
MAG-MATE LEAF CONT 0126 TPPHBZ | TE Connectivity 63590-3 | RS Americas |
Special Order: MAG-MATE LEAF CONT 0126 TPPHBZ Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Aluminum Wire Size: 28 – 25 AWG Aluminum Wire Size: .08 – .16 mm Magnet Wire Size: .25 – .36 mm Poke-In Size 2 28 – 25 AWG .08 – .16 mm | Magnet Wire Terminal | Part Number: 63590-3 | Internal Number: 63590-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63590-3?
Additional datasheets, footprints and schematics for 63590-3 are listed on our Part Details page. You can also find images and similar parts to 63590-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63590-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63590-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63590-3 fall under?
The 63590-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63590-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63590-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 63590-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63590-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 63590-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63590-3 often in real-time on the comparison pages.
What if I can't find stock of 63590-3?
You can fill out our help required form which you can use to request a quote for 63590-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.