Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
5,200
in stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
91,200
in stock
|
Buy Now | |
TE Store
from US$0.10
|
21,855
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
16,000
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,200
in stock
|
Buy Now | |
element14
from US$0.08
|
5,200
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Flag |
Crimp Type | Tab-Lok |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | .67in, 17.02mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – 1.31mm², 22 – 16AWG |
Accepts Wire Insulation Diameter Range | .07 – .13in, 2 – 3.3mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Insulated | No |
Sealable | No |
Insertion Force | Low |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON FLAG REC 22-16 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .32 – 1.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 16 AWG .32 – 1.31 mm² 6.35 mm | Quick Disconnect | Part Number: 63577-1 | Internal Number: 63577-1 | TE Connectivity | TE Store |
TE Connectivity - AMP FASTON 250 Push-On Terminal 1.31mm2 | Distrelec |
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant: Yes |Amp Te Connectivity 63577-1 | Newark Electronics |
QUICK DIS TERM, FEMALE, 6.35 X 0.81MM | element14 |
250 FASTON FLAG RECEPTACLE | TTI Europe |
Brass Open Barrel 22-16 AWG Quick Connect Wire / Cable Faston Terminal | Future Electronics |
Quick Disconnect Terminal 16-22AWG F 15.75mm Strip | Avnet America |
250 FASTON FLAG REC 22-16 AWG BR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63577-1?
Additional datasheets, footprints and schematics for 63577-1 are listed on our Part Details page. You can also find images and similar parts to 63577-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63577-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63577-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63577-1 fall under?
The 63577-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63577-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63577-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63577-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63577-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 63577-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63577-1 often in real-time on the comparison pages.
What if I can't find stock of 63577-1?
You can fill out our help required form which you can use to request a quote for 63577-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.