Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Mating Pin Diameter | .048in, 1.22mm |
Terminal Orientation | Left Hand |
Terminal & Splice Type | Pin |
Terminal Type | Pin |
Material Thickness | .25mm, .01in |
Overall Length | .66in, 16.76mm |
Terminal Height | .3in, 7.62mm |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Identification Number | 10 |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 12000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate 048 Pin 23-27 Tpbr |Amp Te Connectivity 63570-1 | Newark Electronics |
Mag-Mate Terminal 23-27AWG M 16.76mm 4.32mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63570-1?
Additional datasheets, footprints and schematics for 63570-1 are listed on our Part Details page. You can also find images and similar parts to 63570-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63570-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63570-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63570-1 fall under?
The 63570-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63570-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63570-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63570-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63570-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 63570-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63570-1 often in real-time on the comparison pages.
What if I can't find stock of 63570-1?
You can fill out our help required form which you can use to request a quote for 63570-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.