Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
273,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
82,125
in stock
|
Buy Now | |
TE Store
from US$0.09
|
28,927
in stock
|
Buy Now | |
Power and Signal Group
-
|
160,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Unplated |
Weight per Piece | .208g |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | Side Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Unplated |
Material Thickness | .51mm, .02in |
Wire Size | 2000 – 5400CMA, 17 – 12.5AWG, 1 – 2.8mm² |
Overall Length | 5.72mm, .225in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 5000 |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Serrated | Yes |
Product Type | Splice |
Insulated | No |
Sealable | No |
Splice Type | Thru Splice |
Crimp Width | 2.79mm, .11in |
SPLICE AMVAR 2000-5400 020BR | Heilind Electronics |
SPLICE AMVAR 2000-5400 020BR Splice Type: Thru Splice Wire Size: 17 – 12.5 AWG Wire Size: 1 – 2.8 mm² Sealable: No Splice Capacity: 3 Thru Splice 17 – 12.5 AWG 1 – 2.8 mm² | Electrical Wire Splice | Part Number: 63564-1 | Internal Number: 63564-1 | TE Connectivity | TE Store |
AMPLIVAR Brass Splice, not sealed, 2000-5400 CMA, thru splice | Power and Signal Group |
Splice Amvar 2000-5400 020Br Rohs Compliant: Yes |Amp Te Connectivity 63564-1 | Newark Electronics |
Splice Terminal 12.5-17AWG 5.97mm 3.81mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63564-1?
Additional datasheets, footprints and schematics for 63564-1 are listed on our Part Details page. You can also find images and similar parts to 63564-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63564-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63564-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63564-1 fall under?
The 63564-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 63564-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63564-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63564-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63564-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Power and Signal Group and Newark Electronics have stock available or on a lead time for 63564-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63564-1 often in real-time on the comparison pages.
What if I can't find stock of 63564-1?
You can fill out our help required form which you can use to request a quote for 63564-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.