Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .972g |
---|---|
Splice Material | Brass |
Plating Material | Tin |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | Side Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 10 – 7.5AWG, 5 – 11.5mm², 10400 – 22900CMA |
Overall Length | 7.67mm, .302in |
Material Thickness | .76mm, .0299in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 1200 |
Barrel Type | Open Barrel |
Product Type | Splice |
Splice Type | Thru Splice |
Sealable | No |
Insulated | No |
Serrated | Yes |
Wire/Cable Type | Magnet Wire |
Crimp Width | .3in, 7.62mm |
SPLICE 10400-22900 030TPBR Splice Type: Thru Splice Wire Size: 10 – 7.5 AWG Wire Size: 5 – 11.5 mm² Sealable: No Splice Capacity: 3 Thru Splice 10 – 7.5 AWG 5 – 11.5 mm² | Electrical Wire Splice | Part Number: 63562-1 | Internal Number: 63562-1 | TE Connectivity | TE Store |
Splice 10400-22900 030Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63562-1 | Newark Electronics |
Splice Terminal 7.87mm 8.76mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63562-1?
Additional datasheets, footprints and schematics for 63562-1 are listed on our Part Details page. You can also find images and similar parts to 63562-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63562-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63562-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63562-1 fall under?
The 63562-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 63562-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63562-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63562-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63562-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 63562-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63562-1 often in real-time on the comparison pages.
What if I can't find stock of 63562-1?
You can fill out our help required form which you can use to request a quote for 63562-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.