Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
635611-000,
8-1195025-5 |
Shield Outside Diameter (Max) | .09 in |
---|---|
Cable Shield Material | Tin, Silver |
Pre-Installed Lead Type | Pin ASTM B103 |
Jacket Outside Diameter | 1.7 – 3.4mm, .065 – .135in |
Overall Length | 1.102in, 28mm |
Dielectric Outside Diameter | .067in, 1.7mm |
Conductor Outside Diameter | .3 – .8mm, .011 – .03in |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Temperature Indicator Type | No |
Footprint | .25in, 6.35mm |
Product Type | Coax Terminator |
PCB Connection Method | Pin to Ground |
Applies To | Printed Circuit Board |
Temperature Indicator | No |
Splice Type | SolderSleeve |
Termination Method | Solder |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 150°C |
B-046-13-N |Raychem Te Connectivity 635611-000 | Newark Electronics |
Cable Accessories Cable Termination | Avnet America |
Solder Sleeves & Shield Tubing B-046-13-N | Sager |
Where can I find additional details, specifications and documents for a 635611-000?
Additional datasheets, footprints and schematics for 635611-000 are listed on our Part Details page. You can also find images and similar parts to 635611-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 635611-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 635611-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 635611-000 fall under?
The 635611-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 635611-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 635611-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 635611-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 635611-000 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Sager have stock available or on a lead time for 635611-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 635611-000 often in real-time on the comparison pages.
What if I can't find stock of 635611-000?
You can fill out our help required form which you can use to request a quote for 635611-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.