Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
TE Store
from US$0.22
|
54,970
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
13,880
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
6,300
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now |
Weight per Piece | .586g |
---|---|
Plating Material | Tin |
Splice Material | Brass |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | Side Feed |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 5 – 8mm², 10 – 8AWG, 10000 – 16000CMA |
Material Thickness | .81mm, .032in |
Overall Length | .267in, 6.78mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 2000 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Splice Type | Thru Splice |
Serrated | Yes |
Barrel Type | Open Barrel |
Product Type | Splice |
Crimp Width | .18in, 4.57mm |
SPLICE 10000-16000 CMA 031BR Splice Type: Thru Splice Wire Size: 10 – 8 AWG Wire Size: 5 – 8 mm² Sealable: No Splice Capacity: 3 Thru Splice 10 – 8 AWG 5 – 8 mm² | Electrical Wire Splice | Part Number: 63561-1 | Internal Number: 63561-1 | TE Connectivity | TE Store |
SPLICE 10000-16000 CMA 031BR | Heilind Electronics |
Terminal, Open Barrel Splice, 8Awg | Newark Electronics |
Crimpband Non-Insulated Series AmplivarÔ Terminal | Future Electronics |
Splice Terminal 6.78mm 6.98mm Tin Strip | Avnet America |
SPLICE 10000-16000 CMA 031BR | TE Connectivity 63561-1 | RS Americas |
Where can I find additional details, specifications and documents for a 63561-1?
Additional datasheets, footprints and schematics for 63561-1 are listed on our Part Details page. You can also find images and similar parts to 63561-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63561-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63561-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63561-1 fall under?
The 63561-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 63561-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63561-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63561-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63561-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 63561-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63561-1 often in real-time on the comparison pages.
What if I can't find stock of 63561-1?
You can fill out our help required form which you can use to request a quote for 63561-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.