Status: | Unknown |
---|---|
Series: | Model AL-B Series |
RoHS: | Unknown |
Test Connector Type A | Crocodile Clip |
---|---|
Test Connector Type B | Crocodile Clip |
Voltage Rating | 70V |
Current Rating | 5A |
Insulator Colour | - |
Lead Length - Metric | 914.4mm |
Lead Length - Imperial | 36" |
No. of Test Leads | 10 |
Product Range | Model AL-B Series |
SVHC | No SVHC (15-Jun-2015) |
Kit Contents | 10 Pieces of Model 6356-36 One of each Color |
Lead Length | 914.4mm |
Test Lead Set, 914.4Mm, 70V, 5A | Newark Electronics |
Cord, Patch, 18 AWG, 30 VAC (Max.)/60 VDC (Max.), 5 A, Steel, Vinyl, 0.30 in. | Pomona Electronics 6356-36 | RS Americas |
TEST LEAD SET, 914.4MM, 70V, 5A | element14 |
Where can I find additional details, specifications and documents for a 6356-36?
Additional datasheets, footprints and schematics for 6356-36 are listed on our Part Details page. You can also find images and similar parts to 6356-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6356-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6356-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6356-36 fall under?
The 6356-36 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 6356-36 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6356-36 you can contact the distributor directly for product support, shipping queries etc.
Is the 6356-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6356-36 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 6356-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6356-36 often in real-time on the comparison pages.
What if I can't find stock of 6356-36?
You can fill out our help required form which you can use to request a quote for 6356-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.