Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$30.99
Accessory Type | Test Probe Tip Replacements |
---|---|
For Use With | Pomona 6341, 6342 & 6275 Test Probes |
Features | Tip Body Dia. |
Rated | 3A |
RoHS Compliant | Yes |
6354,REPLACEMENT PROBE TIPS | RS |
Test Probe Replacement Tips | Newark Electronics |
TEST PROBE, TIP REPLACEMENT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Heavy Duty Power Connectors SBE/SBX 36557 AWG CONTACT SET | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 4Pcs of Size 1/4", 5/16", 3/8", 7/16" Hex Nut Drivers |
---|---|
RoHS Compliant | NA |
4 Piece Heavy-Duty Nut Driver Set | Klein Tools 635-4 | RS Americas |
Where can I find additional details, specifications and documents for a 6354?
Additional datasheets, footprints and schematics for 6354 are listed on our Part Details page. You can also find images and similar parts to 6354 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6354 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6354 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6354 fall under?
The 6354 is listed under Test & Measurement > Test Equipment Accessories > Test Probe Tips & Positioners.
Can I view similar or alternative parts?
You can view similar parts to 6354 when available in the Test Probe Tips & Positioners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6354 you can contact the distributor directly for product support, shipping queries etc.
Is the 6354 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6354 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 6354.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6354 often in real-time on the comparison pages.
What if I can't find stock of 6354?
You can fill out our help required form which you can use to request a quote for 6354 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.