Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Orientation | Twisted |
Terminal Type | Splice |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .012in, .3mm |
Material Thickness | .012in, .3mm |
Magnet Wire Size | 31 – 28AWG, .23 – .32mm |
Overall Length | 7.62mm, .3in |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Bag |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate F Crmp 28-31 0126Tpbr |Amp Te Connectivity 63532-1 | Newark Electronics |
Mag-Mate Terminal 28-31AWG M 7.62mm 4.31mm Tin Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1165 | TE Connectivity 63532-1 | RS Americas |
Where can I find additional details, specifications and documents for a 63532-1?
Additional datasheets, footprints and schematics for 63532-1 are listed on our Part Details page. You can also find images and similar parts to 63532-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63532-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63532-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63532-1 fall under?
The 63532-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63532-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63532-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63532-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63532-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 63532-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63532-1 often in real-time on the comparison pages.
What if I can't find stock of 63532-1?
You can fill out our help required form which you can use to request a quote for 63532-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.