Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Conductor Material | Aluminum & Copper |
---|---|
Visual Inspection | Yes |
Voltage Class | ≤ 500kV |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Overhead |
Energized Installation | Yes |
Cartridge Color Required | Blue |
Insulated Cover | No |
Hot Stick Accessories | Yes |
AMPACT Tool Size | Small |
Product Availability | AMERICAS |
Technology | Wedge |
Operating Temperature Range | 0 – 175°F |
Where can I find additional details, specifications and documents for a 635253?
Additional datasheets, footprints and schematics for 635253 are listed on our Part Details page. You can also find images and similar parts to 635253 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 635253 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 635253 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 635253 fall under?
The 635253 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 635253 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 635253 you can contact the distributor directly for product support, shipping queries etc.
Is the 635253 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 635253 have stock available?
There is no stock from authorised distributors for 635253.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 635253 often in real-time on the comparison pages.
What if I can't find stock of 635253?
You can fill out our help required form which you can use to request a quote for 635253 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.