Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | None |
Terminal Orientation | Straight |
Overall Length | 21.08mm, .83in |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Barrel Inside Diameter | .115in, 2.92mm, 1.52mm, .06in |
Stud Diameter | 3.4mm, .134in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Wire Insulation Diameter (Min) | .1in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Stud Size | #5, M3 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | Flat Sided |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals RING 18-14 0198PTPBR | Rapid Electronics |
Ring 18-14 0198Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 63518-1 | Newark Electronics |
Ring Tongue Terminal 14-18AWG Tin Strip | Avnet America |
RING 18-14 AWG PTPBR | Farnell |
Where can I find additional details, specifications and documents for a 63518-1?
Additional datasheets, footprints and schematics for 63518-1 are listed on our Part Details page. You can also find images and similar parts to 63518-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63518-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63518-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63518-1 fall under?
The 63518-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63518-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63518-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63518-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63518-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 63518-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63518-1 often in real-time on the comparison pages.
What if I can't find stock of 63518-1?
You can fill out our help required form which you can use to request a quote for 63518-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.